Hubbell Wiring Device-Kellems Standard Wall Plate SWP82-GRY

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; GRAY COLOR; (2) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES SUB PLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 514, CSA;
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; GRAY COLOR; (2) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES SUB PLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 514, CSA;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP82-GRY - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SWP82-GRY
Standard Wall Plate SWP82-GRY
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; GRAY COLOR; (2) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES SUB PLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 514, CSA;

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; GRAY COLOR; (2) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES SUB PLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 514, CSA;

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SWP82-GRY
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Duplex Wall Plates, Stainless Steel Standard Size Polished Finish - 23SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details