SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; BLACK COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; INCLUDES SUB PLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL;
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Wallplates |
| Product Number | SWP4-BK |
| Product Name | Standard Wall Plate |
| Type | Toggle Switch Plate |