Hubbell Wiring Device-Kellems Standard Wall Plate SWP3-LA

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; LIGHT ALMOND COLOR; (3) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H; INCLUDES SUBPLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDE
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; LIGHT ALMOND COLOR; (3) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H; INCLUDES SUBPLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP3-LA - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SWP3-LA
Standard Wall Plate SWP3-LA
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; LIGHT ALMOND COLOR; (3) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H; INCLUDES SUBPLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDE

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; LIGHT ALMOND COLOR; (3) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H; INCLUDES SUBPLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SWP3-LA
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang 3 Toggle & 1 Blank Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 76SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate; Toggle Switch Plate
Material Stainless Steel
View Details
Audio & Video Faceplates - 9194069 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - N-S-NFB-BL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Plastic
View Details