Hubbell Wiring Device-Kellems Standard Wall Plate SWP264-WBPCC10

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; WHITE COLOR; (1) DECORATOR CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, CSA; PACKAGING TY
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; WHITE COLOR; (1) DECORATOR CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, CSA; PACKAGING TY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP264-WBPCC10 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SWP264-WBPCC10
Standard Wall Plate SWP264-WBPCC10
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; WHITE COLOR; (1) DECORATOR CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, CSA; PACKAGING TY

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; WHITE COLOR; (1) DECORATOR CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, CSA; PACKAGING TY

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SWP264-WBPCC10
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Duplex and 1 Decorative Combination Wall Plates, Thermosetting Standard Size Glossy Finish - 3071U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermosetting
View Details
Decorative Finish Screwless Wall Plates, Decorator Openings - SWP262BB - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Bronze
View Details