Hubbell Wiring Device-Kellems Standard Wall Plate SWP264-MA

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; MAPLE COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; INCLUDES SUBPLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RES
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; MAPLE COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; INCLUDES SUBPLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP264-MA - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SWP264-MA
Standard Wall Plate SWP264-MA
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; MAPLE COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; INCLUDES SUBPLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RES

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; MAPLE COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; INCLUDES SUBPLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RES

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SWP264-MA
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1691899 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Stainless steel
View Details
Standard Wall Plate - N1402D - Hubbell Incorporated
Hubbell Incorporated
Specs
Opening / Devices Two
Material Nylon
View Details