Hubbell Wiring Device-Kellems Standard Wall Plate SWP264-LABPCC10

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; LIGHT ALMOND COLOR; (1) DECORATOR CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, CSA; PACKA
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; LIGHT ALMOND COLOR; (1) DECORATOR CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, CSA; PACKA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP264-LABPCC10 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SWP264-LABPCC10
Standard Wall Plate SWP264-LABPCC10
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; LIGHT ALMOND COLOR; (1) DECORATOR CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, CSA; PACKA

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; LIGHT ALMOND COLOR; (1) DECORATOR CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, CSA; PACKA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SWP264-LABPCC10
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194016 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details