Hubbell Wiring Device-Kellems Standard Wall Plate SWP263-WABPCC10

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; WALNUT COLOR; (1) DECORATOR CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, CSA; PACKAGING T
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; WALNUT COLOR; (1) DECORATOR CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, CSA; PACKAGING T
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP263-WABPCC10 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SWP263-WABPCC10
Standard Wall Plate SWP263-WABPCC10
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; WALNUT COLOR; (1) DECORATOR CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, CSA; PACKAGING T

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; WALNUT COLOR; (1) DECORATOR CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, CSA; PACKAGING T

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SWP263-WABPCC10
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Metal Standard Size Textured Finish - 11SWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details