SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; BRUSHED NICKEL COLOR; (1) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, CSA; PAC
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Wallplates |
| Product Number | SWP262-BNBPCC10 |
| Product Name | Standard Wall Plate |
| Type | Despard Switch Plate |