SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; BRUSHED COPPER, MATTE FINISH; (2) DECORATOR CONFIGURATION; 2 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES SUBPLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Wallplates |
| Product Number | SWP262-BC |
| Product Name | Standard Wall Plate |
| Type | Despard Switch Plate |