Hubbell Wiring Device-Kellems Standard Wall Plate SWP26-W

Description
0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; WHITE COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; APPROVAL UL 514, CSA; INCLUDES SUBPLATE; SWP MODEL
Datasheet
Description
0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; WHITE COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; APPROVAL UL 514, CSA; INCLUDES SUBPLATE; SWP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP26-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SWP26-W
Standard Wall Plate SWP26-W
0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; WHITE COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; APPROVAL UL 514, CSA; INCLUDES SUBPLATE; SWP MODEL

0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; WHITE COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; APPROVAL UL 514, CSA; INCLUDES SUBPLATE; SWP MODEL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SWP26-W
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Metal Standard Size Textured Finish - 21SWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Standard Wall Plate - SP1262 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate; Toggle Switch Plate
Opening / Devices Three
Material Plastic
View Details