Hubbell Wiring Device-Kellems Standard Wall Plate SWP26-SS

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; STAINLESS STEEL, MATTE FINISH; (1) DECORATOR CONFIGURATION; 1 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; INCLUDES SUBPLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND R
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; STAINLESS STEEL, MATTE FINISH; (1) DECORATOR CONFIGURATION; 1 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; INCLUDES SUBPLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP26-SS - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SWP26-SS
Standard Wall Plate SWP26-SS
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; STAINLESS STEEL, MATTE FINISH; (1) DECORATOR CONFIGURATION; 1 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; INCLUDES SUBPLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND R

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; STAINLESS STEEL, MATTE FINISH; (1) DECORATOR CONFIGURATION; 1 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; INCLUDES SUBPLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND R

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SWP26-SS
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products