Hubbell Wiring Device-Kellems Standard Wall Plate SWP26-I

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; IVORY COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; INCLUDES SUBPLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESID
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; IVORY COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; INCLUDES SUBPLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESID
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP26-I - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SWP26-I
Standard Wall Plate SWP26-I
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; IVORY COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; INCLUDES SUBPLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESID

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; IVORY COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; INCLUDES SUBPLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESID

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SWP26-I
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2228171 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
2-Gang Duplex Wall Plates, Thermosetting Standard Size Glossy Finish - 3022U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermosetting、Thermosetting
View Details
Datacommunication Face Plate - IFP16TI - Hubbell Incorporated
Specs
Opening / Devices One
View Details