SCREWLESS, CURVED END CAP TYPE; BRUSHED NICKEL (END CAP TRIM) FINISH; BLACK (BASE) COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 8.5 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Wallplates |
| Product Number | SWC264-BKBN |
| Product Name | Standard Wall Plate |
| Type | Despard Switch Plate |