Hubbell Wiring Device-Kellems Standard Wall Plate SWC263-WSS

Description
SCREWLESS, CURVED END CAP TYPE; STAINLESS STEEL (END CAP TRIM) FINISH; WHITE (BASE) COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
SCREWLESS, CURVED END CAP TYPE; STAINLESS STEEL (END CAP TRIM) FINISH; WHITE (BASE) COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Standard Wall Plate
SWC263-WSS
Standard Wall Plate SWC263-WSS
SCREWLESS, CURVED END CAP TYPE; STAINLESS STEEL (END CAP TRIM) FINISH; WHITE (BASE) COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

SCREWLESS, CURVED END CAP TYPE; STAINLESS STEEL (END CAP TRIM) FINISH; WHITE (BASE) COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SWC263-WSS
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Thermoplastic Screwless Wall Plate - 3012GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Light Switch Covers - 2228165 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details