Hubbell Wiring Device-Kellems Standard Wall Plate SWC263-LAAC

Description
SCREWLESS, CURVED END CAP TYPE; AGED COPPER (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
SCREWLESS, CURVED END CAP TYPE; AGED COPPER (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWC263-LAAC - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SWC263-LAAC
Standard Wall Plate SWC263-LAAC
SCREWLESS, CURVED END CAP TYPE; AGED COPPER (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

SCREWLESS, CURVED END CAP TYPE; AGED COPPER (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SWC263-LAAC
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 7871161 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
1-Gang Blank Wall Plates, Metal Standard Size Glossy Finish - 41SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Metal
View Details
Hubbell Wiring Device-Kellems
Specs
Material Polycarbonate
View Details