Hubbell Wiring Device-Kellems Standard Wall Plate SWC263-BKBL

Description
SCREWLESS, CURVED END CAP TYPE; BLACK (BASE), REGATTA BLUE (END CAP TRIM) COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
SCREWLESS, CURVED END CAP TYPE; BLACK (BASE), REGATTA BLUE (END CAP TRIM) COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Standard Wall Plate
SWC263-BKBL
Standard Wall Plate SWC263-BKBL
SCREWLESS, CURVED END CAP TYPE; BLACK (BASE), REGATTA BLUE (END CAP TRIM) COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

SCREWLESS, CURVED END CAP TYPE; BLACK (BASE), REGATTA BLUE (END CAP TRIM) COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SWC263-BKBL
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 φ35.7mm Diameter Single Device and 1 Blank Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 54SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Opening / Devices One
Material Stainless Steel
View Details
Light Switch Covers - 3414070 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Aluminum; Aluminium
View Details