Hubbell Wiring Device-Kellems Standard Wall Plate SWC26-LAABCC10

Description
SCREWLESS, CURVED END CAP TYPE; AGED BRONZE (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
SCREWLESS, CURVED END CAP TYPE; AGED BRONZE (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWC26-LAABCC10 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SWC26-LAABCC10
Standard Wall Plate SWC26-LAABCC10
SCREWLESS, CURVED END CAP TYPE; AGED BRONZE (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

SCREWLESS, CURVED END CAP TYPE; AGED BRONZE (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SWC26-LAABCC10
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products