Hubbell Wiring Device-Kellems Standard Wall Plate SW266

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; BROWN COLOR; (6) DECORATOR CONFIGURATION; 6 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 12.16 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL 5
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; BROWN COLOR; (6) DECORATOR CONFIGURATION; 6 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 12.16 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Standard Wall Plate
SW266
Standard Wall Plate SW266
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; BROWN COLOR; (6) DECORATOR CONFIGURATION; 6 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 12.16 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL 5

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; BROWN COLOR; (6) DECORATOR CONFIGURATION; 6 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 12.16 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL 5

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SW266
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Toggle Wall Plates, Metal Jumbo Size Textured Finish - 13JWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Audio & Video Faceplates - 9194069 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - 20873 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Toggle Switch Plate
Material Steel
View Details