Hubbell Wiring Device-Kellems Standard Wall Plate SW265

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; BROWN COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 10.348 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; BROWN COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 10.348 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW265 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SW265
Standard Wall Plate SW265
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; BROWN COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 10.348 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; BROWN COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 10.348 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SW265
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Duplex Receptacle Openings, Two Gang, White - SP82W - Legrand
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic
View Details