Hubbell Wiring Device-Kellems Standard Wall Plate SW265-LA

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; LIGHT ALMOND COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 10.348 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPRO
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; LIGHT ALMOND COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 10.348 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPRO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW265-LA - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SW265-LA
Standard Wall Plate SW265-LA
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; LIGHT ALMOND COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 10.348 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPRO

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; LIGHT ALMOND COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 10.348 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPRO

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SW265-LA
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684337 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SB28-PB - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Three
Material Brass
View Details