Hubbell Wiring Device-Kellems Standard Wall Plate SW265-GRY

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; GRAY COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 10.348 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL (
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; GRAY COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 10.348 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL (
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW265-GRY - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SW265-GRY
Standard Wall Plate SW265-GRY
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; GRAY COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 10.348 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL (

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; GRAY COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 10.348 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL (

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SW265-GRY
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2676643 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea/formaldehyde/melamine blend
View Details
1-Gang Duplex Wall Plates, Thermosetting Standard Size Glossy Finish - 3021U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermosetting、Thermosetting
View Details
MILESTEK KEYSTONE RJ11 110 JACK YELLOW - 60-18190 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details