Hubbell Wiring Device-Kellems Standard Wall Plate SW264-LA

Description
STRAIGHT, CURVED, MOLDING TYPE; 0.042 STEEL MATERIAL; ZINC PLATED FINISH; LIGHT ALMOND COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; APPROVAL UL (CANADA AND US); INCLUDES SUBPLATE; SW MODEL
Datasheet
Description
STRAIGHT, CURVED, MOLDING TYPE; 0.042 STEEL MATERIAL; ZINC PLATED FINISH; LIGHT ALMOND COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; APPROVAL UL (CANADA AND US); INCLUDES SUBPLATE; SW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW264-LA - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SW264-LA
Standard Wall Plate SW264-LA
STRAIGHT, CURVED, MOLDING TYPE; 0.042 STEEL MATERIAL; ZINC PLATED FINISH; LIGHT ALMOND COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; APPROVAL UL (CANADA AND US); INCLUDES SUBPLATE; SW MODEL

STRAIGHT, CURVED, MOLDING TYPE; 0.042 STEEL MATERIAL; ZINC PLATED FINISH; LIGHT ALMOND COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; APPROVAL UL (CANADA AND US); INCLUDES SUBPLATE; SW MODEL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SW264-LA
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Metal Jumbo Size Textured Finish - 12JWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Light Switch Covers - 2676659 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Urea/formaldehyde/melamine blend
View Details