Hubbell Wiring Device-Kellems Standard Wall Plate SW264-I

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; IVORY COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL (
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; IVORY COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL (
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW264-I - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SW264-I
Standard Wall Plate SW264-I
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; IVORY COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL (

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; IVORY COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL (

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SW264-I
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 2862979 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details