Hubbell Wiring Device-Kellems Standard Wall Plate SW263-MA

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; MAPLE COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL (
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; MAPLE COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL (
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW263-MA - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SW263-MA
Standard Wall Plate SW263-MA
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; MAPLE COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL (

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; MAPLE COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 6.724 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL (

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SW263-MA
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Blank Wall Plates, Stainless Steel Standard Size Polished Finish - 42SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Stainless Steel
View Details
Standard Wall Plate - SC-4-BG - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Plastic
View Details