Hubbell Wiring Device-Kellems Standard Wall Plate SW262-WA

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; WALNUT COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; WALNUT COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW262-WA - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SW262-WA
Standard Wall Plate SW262-WA
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; WALNUT COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; WALNUT COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SW262-WA
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Stainless Steel Standard Size Polished Finish - 11SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Stainless Steel
View Details
Light Switch Covers - 3414036 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details