Hubbell Wiring Device-Kellems Standard Wall Plate SW262-BK

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; BLACK COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL (
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; BLACK COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL (
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW262-BK - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SW262-BK
Standard Wall Plate SW262-BK
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; BLACK COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL (

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; BLACK COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL (

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SW262-BK
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 6659633 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
3-Gang Toggle Wall Plates, Thermosetting Standard Size Glossy Finish - 3013U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Hubbell Wiring Device-Kellems
Specs
Material Polycarbonate
View Details