Hubbell Wiring Device-Kellems Standard Wall Plate SW26-BN

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; BRUSHED NICKEL, MATTE FINISH; (1) DECORATOR CONFIGURATION; 1 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; BRUSHED NICKEL, MATTE FINISH; (1) DECORATOR CONFIGURATION; 1 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW26-BN - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SW26-BN
Standard Wall Plate SW26-BN
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; BRUSHED NICKEL, MATTE FINISH; (1) DECORATOR CONFIGURATION; 1 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; BRUSHED NICKEL, MATTE FINISH; (1) DECORATOR CONFIGURATION; 1 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SW26-BN
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2676659 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Urea/formaldehyde/melamine blend
View Details
1-Gang Toggle Wall Plates, Thermoplastic Standard Size Glossy Finish - 3011 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details