Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim STI802

Description
REFLECTOR TYPE 9 INCH DIA X 11-1/16 INCH H SIZE SPECULAR CLEAR ALZAK REFLECTOR FINISH INC800 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A21 150 W, A23 200 W INCANDESCENT LAMP TYPE
Datasheet
Description
REFLECTOR TYPE 9 INCH DIA X 11-1/16 INCH H SIZE SPECULAR CLEAR ALZAK REFLECTOR FINISH INC800 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A21 150 W, A23 200 W INCANDESCENT LAMP TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - STI802 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
STI802
Incandescent/Fluorescent/HID Recessed Trim STI802
REFLECTOR TYPE 9 INCH DIA X 11-1/16 INCH H SIZE SPECULAR CLEAR ALZAK REFLECTOR FINISH INC800 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A21 150 W, A23 200 W INCANDESCENT LAMP TYPE
  • REFLECTOR TYPE
  • 9 INCH DIA X 11-1/16 INCH H SIZE
  • SPECULAR CLEAR ALZAK REFLECTOR FINISH
  • INC800 SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • NON-INSULATED CEILING TYPE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A21 150 W, A23 200 W INCANDESCENT LAMP TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number STI802
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details