Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim STH802WT

Description
REFLECTOR TYPE WHITE FINISH RHD8 SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 METAL HALIDE/HIGH PRESSURE SODIUM HID LAMP TYPE VIRTUALSOURCE[R] BRAND
Datasheet
Description
REFLECTOR TYPE WHITE FINISH RHD8 SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 METAL HALIDE/HIGH PRESSURE SODIUM HID LAMP TYPE VIRTUALSOURCE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - STH802WT - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
STH802WT
Incandescent/Fluorescent/HID Recessed Trim STH802WT
REFLECTOR TYPE WHITE FINISH RHD8 SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 METAL HALIDE/HIGH PRESSURE SODIUM HID LAMP TYPE VIRTUALSOURCE[R] BRAND
  • REFLECTOR TYPE
  • WHITE FINISH
  • RHD8 SERIES USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • NON INSULATED CEILING TYPE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • ED17 METAL HALIDE/HIGH PRESSURE SODIUM HID LAMP TYPE
  • VIRTUALSOURCE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number STH802WT
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application DAMP LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details