Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim STH802

Description
REFLECTOR TYPE 9 INCH DIA X 11-5/8 INCH H SIZE SPECULAR CLEAR ALZAK REFLECTOR FINISH RHD8 ED17 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL WET LOCATION APPLICATION NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 METAL HALIDE/HIGH PRESSURE SODIUM HID LAMP TYPE
Datasheet
Description
REFLECTOR TYPE 9 INCH DIA X 11-5/8 INCH H SIZE SPECULAR CLEAR ALZAK REFLECTOR FINISH RHD8 ED17 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL WET LOCATION APPLICATION NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 METAL HALIDE/HIGH PRESSURE SODIUM HID LAMP TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - STH802 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
STH802
Incandescent/Fluorescent/HID Recessed Trim STH802
REFLECTOR TYPE 9 INCH DIA X 11-5/8 INCH H SIZE SPECULAR CLEAR ALZAK REFLECTOR FINISH RHD8 ED17 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL WET LOCATION APPLICATION NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 METAL HALIDE/HIGH PRESSURE SODIUM HID LAMP TYPE
  • REFLECTOR TYPE
  • 9 INCH DIA X 11-5/8 INCH H SIZE
  • SPECULAR CLEAR ALZAK REFLECTOR FINISH
  • RHD8 ED17 SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • WET LOCATION APPLICATION
  • NON-INSULATED CEILING TYPE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • ED17 METAL HALIDE/HIGH PRESSURE SODIUM HID LAMP TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number STH802
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318135 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details