Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim STH602L

Description
REFLECTOR TYPE 6-3/4 INCH DIA X 10-1/4 INCH H SIZE SPECULAR CLEAR ALZAK REFLECTOR FINISH RHD6 E17 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 METAL HALIDE 50/70/100 W HID LAMP TYPE INCLUDES CLEAR GLASS LENS
Datasheet
Description
REFLECTOR TYPE 6-3/4 INCH DIA X 10-1/4 INCH H SIZE SPECULAR CLEAR ALZAK REFLECTOR FINISH RHD6 E17 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 METAL HALIDE 50/70/100 W HID LAMP TYPE INCLUDES CLEAR GLASS LENS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - STH602L - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
STH602L
Incandescent/Fluorescent/HID Recessed Trim STH602L
REFLECTOR TYPE 6-3/4 INCH DIA X 10-1/4 INCH H SIZE SPECULAR CLEAR ALZAK REFLECTOR FINISH RHD6 E17 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 METAL HALIDE 50/70/100 W HID LAMP TYPE INCLUDES CLEAR GLASS LENS
  • REFLECTOR TYPE
  • 6-3/4 INCH DIA X 10-1/4 INCH H SIZE
  • SPECULAR CLEAR ALZAK REFLECTOR FINISH
  • RHD6 E17 SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP/WET LOCATION APPLICATION
  • NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • ED17 METAL HALIDE 50/70/100 W HID LAMP TYPE
  • INCLUDES CLEAR GLASS LENS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number STH602L
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp/Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details