Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim STH602

Description
REFLECTOR TYPE 6 3/4 INCH DIA X 10 1/4 INCH H SIZE CLEAR ALZAK[R] FINISH RHD6 SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 METAL HALIDE/HIGH PRESSURE SODIUM HID LAMP TYPE VIRTUALSOURCE[R] BRAND
Datasheet
Description
REFLECTOR TYPE 6 3/4 INCH DIA X 10 1/4 INCH H SIZE CLEAR ALZAK[R] FINISH RHD6 SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 METAL HALIDE/HIGH PRESSURE SODIUM HID LAMP TYPE VIRTUALSOURCE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - STH602 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
STH602
Incandescent/Fluorescent/HID Recessed Trim STH602
REFLECTOR TYPE 6 3/4 INCH DIA X 10 1/4 INCH H SIZE CLEAR ALZAK[R] FINISH RHD6 SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 METAL HALIDE/HIGH PRESSURE SODIUM HID LAMP TYPE VIRTUALSOURCE[R] BRAND
  • REFLECTOR TYPE
  • 6 3/4 INCH DIA X 10 1/4 INCH H SIZE
  • CLEAR ALZAK[R] FINISH
  • RHD6 SERIES USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • NON INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • ED17 METAL HALIDE/HIGH PRESSURE SODIUM HID LAMP TYPE
  • VIRTUALSOURCE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number STH602
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application DAMP LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318136 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details