Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim STF802HSS

Description
REFLECTOR TYPE 9 INCH DIA X 7-1/8 INCH H SIZE SEMI SPECULAR REFLECTOR FINISH CFT8/CFTD8 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE VIRTUALSOURCE[R] BRAND
Datasheet
Description
REFLECTOR TYPE 9 INCH DIA X 7-1/8 INCH H SIZE SEMI SPECULAR REFLECTOR FINISH CFT8/CFTD8 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE VIRTUALSOURCE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - STF802HSS - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
STF802HSS
Incandescent/Fluorescent/HID Recessed Trim STF802HSS
REFLECTOR TYPE 9 INCH DIA X 7-1/8 INCH H SIZE SEMI SPECULAR REFLECTOR FINISH CFT8/CFTD8 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE VIRTUALSOURCE[R] BRAND
  • REFLECTOR TYPE
  • 9 INCH DIA X 7-1/8 INCH H SIZE
  • SEMI SPECULAR REFLECTOR FINISH
  • CFT8/CFTD8 SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • NON-INSULATED CEILING TYPE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE
  • VIRTUALSOURCE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number STF802HSS
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details