Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim STF802HPL

Description
REFLECTOR WITH REGRESSED PRISMATIC LENS TYPE 9 INCH DIA X 7-1/8 INCH H SIZE SPECULAR CLEAR ALZAK REFLECTOR FINISH CFT8/CFTD8 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE VIRTUALSOURCE[R] BRAND
Datasheet
Description
REFLECTOR WITH REGRESSED PRISMATIC LENS TYPE 9 INCH DIA X 7-1/8 INCH H SIZE SPECULAR CLEAR ALZAK REFLECTOR FINISH CFT8/CFTD8 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE VIRTUALSOURCE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - STF802HPL - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
STF802HPL
Incandescent/Fluorescent/HID Recessed Trim STF802HPL
REFLECTOR WITH REGRESSED PRISMATIC LENS TYPE 9 INCH DIA X 7-1/8 INCH H SIZE SPECULAR CLEAR ALZAK REFLECTOR FINISH CFT8/CFTD8 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE VIRTUALSOURCE[R] BRAND
  • REFLECTOR WITH REGRESSED PRISMATIC LENS TYPE
  • 9 INCH DIA X 7-1/8 INCH H SIZE
  • SPECULAR CLEAR ALZAK REFLECTOR FINISH
  • CFT8/CFTD8 SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP/WET LOCATION APPLICATION
  • NON-INSULATED CEILING TYPE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE
  • VIRTUALSOURCE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number STF802HPL
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp/Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details