Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim STF802HFL

Description
REFLECTOR WITH REGRESSED FRESNEL LENS TYPE 9 INCH DIA X 7-1/8 INCH H SIZE SPECULAR CLEAR ALZAK REFLECTOR FINISH CFTD8 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE VIRTUALSOURCE[R] BRAND
Datasheet
Description
REFLECTOR WITH REGRESSED FRESNEL LENS TYPE 9 INCH DIA X 7-1/8 INCH H SIZE SPECULAR CLEAR ALZAK REFLECTOR FINISH CFTD8 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE VIRTUALSOURCE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - STF802HFL - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
STF802HFL
Incandescent/Fluorescent/HID Recessed Trim STF802HFL
REFLECTOR WITH REGRESSED FRESNEL LENS TYPE 9 INCH DIA X 7-1/8 INCH H SIZE SPECULAR CLEAR ALZAK REFLECTOR FINISH CFTD8 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE VIRTUALSOURCE[R] BRAND
  • REFLECTOR WITH REGRESSED FRESNEL LENS TYPE
  • 9 INCH DIA X 7-1/8 INCH H SIZE
  • SPECULAR CLEAR ALZAK REFLECTOR FINISH
  • CFTD8 SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP/WET LOCATION APPLICATION
  • NON-INSULATED CEILING TYPE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE
  • VIRTUALSOURCE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number STF802HFL
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp/Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details