Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim STF602WB

Description
REFLECTOR WITH BAFFLE TYPE 7 INCH DIA X 10-9/16 INCH H SIZE WHITE BAFFLE FINISH CFT6 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE VIRTUALSOURCE[R] BRAND
Datasheet
Description
REFLECTOR WITH BAFFLE TYPE 7 INCH DIA X 10-9/16 INCH H SIZE WHITE BAFFLE FINISH CFT6 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE VIRTUALSOURCE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - STF602WB - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
STF602WB
Incandescent/Fluorescent/HID Recessed Trim STF602WB
REFLECTOR WITH BAFFLE TYPE 7 INCH DIA X 10-9/16 INCH H SIZE WHITE BAFFLE FINISH CFT6 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE VIRTUALSOURCE[R] BRAND
  • REFLECTOR WITH BAFFLE TYPE
  • 7 INCH DIA X 10-9/16 INCH H SIZE
  • WHITE BAFFLE FINISH
  • CFT6 SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE
  • VIRTUALSOURCE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number STF602WB
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details