Hubbell Wiring Device-Kellems Liquidtight Flexible Conduit Connector with Grip STB9075-SF

Description
FLEXIBLE METALLIC CONDUIT USED ON; 4.375 INCH MESH LENGTH; CSA APPROVAL; 90 DEG MALE CONNECTOR TYPE; 3/4 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND
Datasheet
Description
FLEXIBLE METALLIC CONDUIT USED ON; 4.375 INCH MESH LENGTH; CSA APPROVAL; 90 DEG MALE CONNECTOR TYPE; 3/4 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - STB9075-SF - Hubbell Wiring Device-Kellems
Milford, CT, USA
Liquidtight Flexible Conduit Connector with Grip
STB9075-SF
Liquidtight Flexible Conduit Connector with Grip STB9075-SF
FLEXIBLE METALLIC CONDUIT USED ON; 4.375 INCH MESH LENGTH; CSA APPROVAL; 90 DEG MALE CONNECTOR TYPE; 3/4 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND

FLEXIBLE METALLIC CONDUIT USED ON; 4.375 INCH MESH LENGTH; CSA APPROVAL; 90 DEG MALE CONNECTOR TYPE; 3/4 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Conduit Fittings
Product Number STB9075-SF
Product Name Liquidtight Flexible Conduit Connector with Grip
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 2640048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Dies
Size 0.7874 inch (20 mm)
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details