Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim ST850L

Description
REFLECTOR TYPE 12 1/4 INCH DIA X 17 1/8 INCH H SIZE CLEAR ALZAK[R] FINISH 1238M SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 12 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED/BT28 175/250 W METAL HALIDE HID LAMP TYPE VIRTUALSOURCE[R] BRAND
Datasheet
Description
REFLECTOR TYPE 12 1/4 INCH DIA X 17 1/8 INCH H SIZE CLEAR ALZAK[R] FINISH 1238M SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 12 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED/BT28 175/250 W METAL HALIDE HID LAMP TYPE VIRTUALSOURCE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - ST850L - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
ST850L
Incandescent/Fluorescent/HID Recessed Trim ST850L
REFLECTOR TYPE 12 1/4 INCH DIA X 17 1/8 INCH H SIZE CLEAR ALZAK[R] FINISH 1238M SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 12 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED/BT28 175/250 W METAL HALIDE HID LAMP TYPE VIRTUALSOURCE[R] BRAND
  • REFLECTOR TYPE
  • 12 1/4 INCH DIA X 17 1/8 INCH H SIZE
  • CLEAR ALZAK[R] FINISH
  • 1238M SERIES USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • NON INSULATED CEILING TYPE
  • 12 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • ED/BT28 175/250 W METAL HALIDE HID LAMP TYPE
  • VIRTUALSOURCE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number ST850L
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application DAMP LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details