Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim ST842WT

Description
REFLECTOR TYPE 9 1/16 INCH DIA X 15 7/8 INCH H SIZE WHITE FINISH 1227M SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 70/100/150 W PAR38 METAL HALIDE HID LAMP TYPE VIRTUALSOURCE[R] BRAND
Description
REFLECTOR TYPE 9 1/16 INCH DIA X 15 7/8 INCH H SIZE WHITE FINISH 1227M SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 70/100/150 W PAR38 METAL HALIDE HID LAMP TYPE VIRTUALSOURCE[R] BRAND

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - ST842WT - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
ST842WT
Incandescent/Fluorescent/HID Recessed Trim ST842WT
REFLECTOR TYPE 9 1/16 INCH DIA X 15 7/8 INCH H SIZE WHITE FINISH 1227M SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 70/100/150 W PAR38 METAL HALIDE HID LAMP TYPE VIRTUALSOURCE[R] BRAND
  • REFLECTOR TYPE
  • 9 1/16 INCH DIA X 15 7/8 INCH H SIZE
  • WHITE FINISH
  • 1227M SERIES USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • NON INSULATED CEILING TYPE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 70/100/150 W PAR38 METAL HALIDE HID LAMP TYPE
  • VIRTUALSOURCE[R] BRAND
Supplier's Site

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number ST842WT
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application DAMP LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details