Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim ST842

Description
REFLECTOR TYPE 9-1/16 INCH DIA X 15-7/8 INCH H SIZE SPECULAR CLEAR ALZAK REFLECTOR FINISH 1227M SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 METAL HALIDE 70/100/150 W HID LAMP TYPE
Datasheet
Description
REFLECTOR TYPE 9-1/16 INCH DIA X 15-7/8 INCH H SIZE SPECULAR CLEAR ALZAK REFLECTOR FINISH 1227M SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 METAL HALIDE 70/100/150 W HID LAMP TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - ST842 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
ST842
Incandescent/Fluorescent/HID Recessed Trim ST842
REFLECTOR TYPE 9-1/16 INCH DIA X 15-7/8 INCH H SIZE SPECULAR CLEAR ALZAK REFLECTOR FINISH 1227M SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 METAL HALIDE 70/100/150 W HID LAMP TYPE
  • REFLECTOR TYPE
  • 9-1/16 INCH DIA X 15-7/8 INCH H SIZE
  • SPECULAR CLEAR ALZAK REFLECTOR FINISH
  • 1227M SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • NON-INSULATED CEILING TYPE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR38 METAL HALIDE 70/100/150 W HID LAMP TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number ST842
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details