Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim ST832BB

Description
REFLECTOR WITH BAFFLE TYPE 7 INCH DIA X 7-1/2 INCH H SIZE BLACK BAFFLE FINISH 79M SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 METAL HALIDE 35/70 W, PAR38 METAL HALIDE 70/100/150 W HID LAMP TYPE
Datasheet
Description
REFLECTOR WITH BAFFLE TYPE 7 INCH DIA X 7-1/2 INCH H SIZE BLACK BAFFLE FINISH 79M SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 METAL HALIDE 35/70 W, PAR38 METAL HALIDE 70/100/150 W HID LAMP TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - ST832BB - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
ST832BB
Incandescent/Fluorescent/HID Recessed Trim ST832BB
REFLECTOR WITH BAFFLE TYPE 7 INCH DIA X 7-1/2 INCH H SIZE BLACK BAFFLE FINISH 79M SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 METAL HALIDE 35/70 W, PAR38 METAL HALIDE 70/100/150 W HID LAMP TYPE
  • REFLECTOR WITH BAFFLE TYPE
  • 7 INCH DIA X 7-1/2 INCH H SIZE
  • BLACK BAFFLE FINISH
  • 79M SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 METAL HALIDE 35/70 W, PAR38 METAL HALIDE 70/100/150 W HID LAMP TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number ST832BB
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details