Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim ST832

Description
REFLECTOR TYPE 7 INCH DIA X 7-1/2 INCH H SIZE CLEAR ALZAK REFLECTOR FINISH 79M SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 METAL HALIDE 35/70 W, PAR38 METAL HALIDE 70/100/150 W HID LAMP TYPE
Datasheet
Description
REFLECTOR TYPE 7 INCH DIA X 7-1/2 INCH H SIZE CLEAR ALZAK REFLECTOR FINISH 79M SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 METAL HALIDE 35/70 W, PAR38 METAL HALIDE 70/100/150 W HID LAMP TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - ST832 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
ST832
Incandescent/Fluorescent/HID Recessed Trim ST832
REFLECTOR TYPE 7 INCH DIA X 7-1/2 INCH H SIZE CLEAR ALZAK REFLECTOR FINISH 79M SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 METAL HALIDE 35/70 W, PAR38 METAL HALIDE 70/100/150 W HID LAMP TYPE
  • REFLECTOR TYPE
  • 7 INCH DIA X 7-1/2 INCH H SIZE
  • CLEAR ALZAK REFLECTOR FINISH
  • 79M SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 METAL HALIDE 35/70 W, PAR38 METAL HALIDE 70/100/150 W HID LAMP TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number ST832
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details