Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim ST492ABB

Description
BAFFLE WITH REFLECTOR TYPE 9 INCH SIZE BLACK BAFFLE FINISH CFR8 SERIES USED ON DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE QUAD TUBE 13/18/26 W/(2) TT 9/13 W FLUORESCENT LAMP TYPE
Datasheet
Description
BAFFLE WITH REFLECTOR TYPE 9 INCH SIZE BLACK BAFFLE FINISH CFR8 SERIES USED ON DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE QUAD TUBE 13/18/26 W/(2) TT 9/13 W FLUORESCENT LAMP TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - ST492ABB - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
ST492ABB
Incandescent/Fluorescent/HID Recessed Trim ST492ABB
BAFFLE WITH REFLECTOR TYPE 9 INCH SIZE BLACK BAFFLE FINISH CFR8 SERIES USED ON DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE QUAD TUBE 13/18/26 W/(2) TT 9/13 W FLUORESCENT LAMP TYPE
  • BAFFLE WITH REFLECTOR TYPE
  • 9 INCH SIZE
  • BLACK BAFFLE FINISH
  • CFR8 SERIES USED ON
  • DAMP LOCATION APPLICATION
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • QUAD TUBE 13/18/26 W/(2) TT 9/13 W FLUORESCENT LAMP TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number ST492ABB
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application DAMP LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details