Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim ST492A

Description
REFLECTOR TYPE 9 INCH DIA SIZE SPECULAR CLEAR ALZAK REFLECTOR FINISH CFR8 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE QUAD TUBE 13/18/26 W, TWIN TUBE 13 W FLUORESCENT LAMP TYPE
Datasheet
Description
REFLECTOR TYPE 9 INCH DIA SIZE SPECULAR CLEAR ALZAK REFLECTOR FINISH CFR8 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE QUAD TUBE 13/18/26 W, TWIN TUBE 13 W FLUORESCENT LAMP TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - ST492A - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
ST492A
Incandescent/Fluorescent/HID Recessed Trim ST492A
REFLECTOR TYPE 9 INCH DIA SIZE SPECULAR CLEAR ALZAK REFLECTOR FINISH CFR8 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE QUAD TUBE 13/18/26 W, TWIN TUBE 13 W FLUORESCENT LAMP TYPE
  • REFLECTOR TYPE
  • 9 INCH DIA SIZE
  • SPECULAR CLEAR ALZAK REFLECTOR FINISH
  • CFR8 SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • NON-INSULATED CEILING TYPE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • QUAD TUBE 13/18/26 W, TWIN TUBE 13 W FLUORESCENT LAMP TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number ST492A
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details