FLEXIBLE METALLIC CONDUIT USED ON; UL 514B, CSA C22.2 APPROVAL; 45 DEG MALE CONNECTOR TYPE; 2 INCH TRADE SIZE; NON-INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; SINGLE WEAVE MESH TYPE; DIE CAST STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Conduit Fittings |
| Product Number | ST45200-SF |
| Product Name | Liquidtight Flexible Conduit Connector with Grip |
| Fitting Type | Liquid Tight Connector |