Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim ST430

Description
REFLECTOR TYPE CLEAR ALZAK[R] FINISH 1475M SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 70/100/150 W PAR38 METAL HALIDE HID LAMP TYPE VIRTUALSOURCE[R] BRAND
Datasheet
Description
REFLECTOR TYPE CLEAR ALZAK[R] FINISH 1475M SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 70/100/150 W PAR38 METAL HALIDE HID LAMP TYPE VIRTUALSOURCE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - ST430 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
ST430
Incandescent/Fluorescent/HID Recessed Trim ST430
REFLECTOR TYPE CLEAR ALZAK[R] FINISH 1475M SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 70/100/150 W PAR38 METAL HALIDE HID LAMP TYPE VIRTUALSOURCE[R] BRAND
  • REFLECTOR TYPE
  • CLEAR ALZAK[R] FINISH
  • 1475M SERIES USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • NON INSULATED CEILING TYPE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 70/100/150 W PAR38 METAL HALIDE HID LAMP TYPE
  • VIRTUALSOURCE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number ST430
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application DAMP LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details