Hubbell Wiring Device-Kellems Standard Wall Plate SSO83

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (3) DUPLEX RECEPTACLE CONFIGURATION; 3 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 7.12 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHE
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (3) DUPLEX RECEPTACLE CONFIGURATION; 3 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 7.12 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSO83 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SSO83
Standard Wall Plate SSO83
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (3) DUPLEX RECEPTACLE CONFIGURATION; 3 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 7.12 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHE

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (3) DUPLEX RECEPTACLE CONFIGURATION; 3 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 7.12 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SSO83
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194040 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SPJ1-I - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Toggle Switch Plate
Opening / Devices One
Material Plastic
View Details