Hubbell Wiring Device-Kellems Standard Wall Plate SSO8

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.5 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEM
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.5 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSO8 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SSO8
Standard Wall Plate SSO8
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.5 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEM

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.5 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEM

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SSO8
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 7871161 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Standard Wall Plate - NP14BK - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Blank Wall Plate
Opening / Devices One
Material Nylon
View Details