Hubbell Wiring Device-Kellems Standard Wall Plate SSO34

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (3) BLANK CONFIGURATION; 3 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 7.12 INCH W X 5.25 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (3) BLANK CONFIGURATION; 3 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 7.12 INCH W X 5.25 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSO34 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SSO34
Standard Wall Plate SSO34
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (3) BLANK CONFIGURATION; 3 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 7.12 INCH W X 5.25 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (3) BLANK CONFIGURATION; 3 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 7.12 INCH W X 5.25 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SSO34
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3418678 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details