Hubbell Wiring Device-Kellems Standard Wall Plate SSNK24

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (2) HORIZONTAL INTERCHANGEABLE CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H; APPROVAL UL 514, CSA; SSNK MODEL
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (2) HORIZONTAL INTERCHANGEABLE CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H; APPROVAL UL 514, CSA; SSNK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSNK24 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SSNK24
Standard Wall Plate SSNK24
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (2) HORIZONTAL INTERCHANGEABLE CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H; APPROVAL UL 514, CSA; SSNK MODEL

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (2) HORIZONTAL INTERCHANGEABLE CONFIGURATION; 1 GANG(S); NARROW DESIGNATED SIZE; DESPARD[R] BRAND; OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H; APPROVAL UL 514, CSA; SSNK MODEL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SSNK24
Product Name Standard Wall Plate
Opening / Devices Two
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194056 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - 22143 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Material Steel
View Details
Standard Wall Plate - AWM4G-MB4 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Material Leather/Wood
View Details